EN
  • EN
  • DE

5787083-5

Part No 5787083-5
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-TYPE RCPT 50POS R/A SLDR  /  50 Position D-Type Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE .050 III
Package Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 50
Number of Rows 2
Mounting Type Board Edge, Through Hole, Right Angle
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (2-56); Latchblocks
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Backset Spacing 0.146" (3.71mm)
Features Board Lock, Shielded
Voltage Rating 30V
Color Black
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 5787083
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 57870835,2266-5787083-5
Standard Package 10
Win Source Part Number 1183063-5787083-5
Ultra Librarian 3D Model Ultra Librarian 5787083-5 CAD Model

Description

The 1183063-5787083-5 is a female socket receptacle D-sub connector from TE Connectivity AMP Connectors. The AMPLIMITE .050 III series connector has two rows and 50 positions. It has a black color and is shielded with a board lock feature. The connector is suitable for use in a temperature range of -55°C to 105°C and has a voltage rating of 30V. It has a current rating of 1A and is ECCN EAR99 compliant. The 5787083-5 connector has a shell material made of steel and is nickel plated. It has a flange feature of housing/shell (2-56); latchblocks and has a shell size of 0.050 pitch x 0.100 row to row. The connector is mounted through hole and is right angled.

You May Also Be Interested in

HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
HARTING
DSUB S.LOCK UNC/M3
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us
TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
3M
SCREW BRDLOCK M2.5 0.31\
Need more? Email Us
Amphenol
DSUB M SCREW LOCK ASSY SET OF 10
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5231 $66.6617
15+ $7.8140 $117.2100
23+ $7.5696 $174.1008
32+ $7.3255 $234.4160
41+ $7.0813 $290.3333
55+ $6.3488 $349.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,796 pieces
In Stock: 898 pieces Factory Stock: 898 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess