Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE
Package Bulk
Accessory Type Two Piece Backshell
Number of Positions 15
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Material Polyamide (PA), Nylon
Hardware Assembly Hardware, Strain Relief
Features Mating Screws 4-40
Color Black
Base Product Number 5745122
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A33675,2266-5745122-2,57451222
Standard Package 1
Win Source Part Number 1039330-5745122-2
Ultra Librarian 3D Model Ultra Librarian 5745122-2 CAD Model

Description

The 1039330-5745122-2 is a two-piece backshell accessory for D-sub, D-shaped connectors from TE Connectivity AMP Connectors.

  • Accessory Type: Backshell, Two Piece
  • Connector Type: D-Sub, D-Shaped
  • Cable Type: Round
  • Cable Exit Angle: 180 Degrees
  • Color: Black
  • Mating Screws: 4-40
  • Material: Polyamide (PA), Nylon
  • Plating: None
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN FEMALE SCREWLOCK TIN 4-40
Need more? Email Us
ECAD model for 215072-2
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 86551007TLF
3M
SCREW BRDLOCK M2.5 0.24\
Need more? Email Us
ECAD model for 3344-3
HARTING
LATCH LOCK BOLT_M3/M3_H: 6,2 MM
Need more? Email Us
ECAD model for 09670029042
Kycon, Inc.
JACK SCREW M3 METRIC THREAD ROHS
Need more? Email Us
ECAD model for JSX-M3131
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
ECAD model for 5205979-1
HARTING
DSUB SCREW-LOCK FE UNC/UNC 13MM
Need more? Email Us
ECAD model for 09670009922580
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
ECAD model for 5747971-3
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 863001017TLF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention