EN
  • EN
  • DE

09670009922580

Part No 09670009922580
Manufacturer HARTING
Catalog D - Sub Connectors
Description DSUB SCREW-LOCK FE UNC/UNC 13MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Features Hardware Included
Length - Below Head 0.315" (8.00mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1624789-09670009922580
Ultra Librarian 3D Model Ultra Librarian 09670009922580 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us
HARTING
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess