EN
  • EN
  • DE

IT8769E-I/CXS

Part No IT8769E-I/CXS
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826383-IT8769E-I/CXS
Ultra Librarian 3D Model Ultra Librarian IT8769E-I/CXS CAD Model

Description

The IT8769E-I/CXS is a Low Pin Count (LPC) Interface Super I/O controller manufactured by ITE. Similar to the IT8769E-I, this chip is designed to provide comprehensive hardware monitoring, fan control, and legacy I/O support for desktop and embedded systems. It's primarily used on motherboards to manage critical system parameters such as temperature, voltage, and fan speed, ensuring optimal performance and stability. The '/CXS' suffix may indicate a specific configuration or feature set variation.

Applications

  • Desktop Motherboards: Employed as the main Super I/O controller for hardware monitoring and control.
  • Embedded Systems: Used in embedded applications requiring system health and thermal management.
  • Industrial PCs: Integrated into industrial computing solutions for reliable hardware monitoring and peripheral connectivity.

Features

  • Hardware Monitoring: Monitors voltages (Vcore, +3.3V, +5V, +12V), temperatures (CPU, system), and fan speeds.
  • Smart Fan Control: Dynamically adjusts fan speeds based on temperature sensors to optimize cooling and minimize noise.
  • LPC Interface: Utilizes the Low Pin Count (LPC) bus for efficient communication with the system chipset.
  • Serial Ports: Supports multiple UART serial ports for legacy peripheral connections.
  • Parallel Port: Includes a parallel port for older printer and device compatibility.
  • GPIO Pins: Features General Purpose Input/Output (GPIO) pins for system customization and control.

Benefits

  • Enhanced System Reliability: Proactive monitoring prevents overheating and potential hardware failures, improving system stability.
  • Optimized Cooling: Smart fan control ensures efficient cooling, extending component lifespan and reducing power consumption.
  • Reduced System Noise: Dynamic fan speed adjustments minimize noise levels.
  • Legacy Device Support: Provides connectivity for older serial and parallel peripherals.
  • Flexible System Configuration: GPIO pins allow for customization of system functions.

Additional Details

The IT8769E-I/CXS communicates with the system chipset via the LPC interface. Proper driver support is crucial for enabling monitoring and control functionalities in the operating system. The accuracy of the monitored parameters depends on the specific sensors and circuit design on the motherboard. Consult the datasheet and motherboard documentation for detailed information regarding pin assignments, configuration options, and any specific features indicated by the '/CXS' suffix.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess