EN
  • EN
  • DE

SIM4065-8-1-15-00-A

Part No SIM4065-8-1-15-00-A
Manufacturer GCT
Catalog Memory Connectors - PC Card Sockets
Description MINI SIM PUSH-PUSH, 8P, SMT, 1.6 / 9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Manufacturer GCT
Packaging Reel - TR
Card Type Mini SIM
Number of Positions 9 (8 + 1)
Connector Type Connector
Insertion, Removal Method Push In, Push Out
Mounting Surface Mount, Right Angle
Features Switch
Height Above Board 0.063" (1.60mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SIM4065
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2073-SIM4065-8-1-15-00-ADKR,2073-SIM4065-8-1-15-00-ATR,2073-SIM4065-8-1-15-00-ACT
Standard Package 1,000
Win Source Part Number 1331998-SIM4065-8-1-15-00-A
Ultra Librarian 3D Model Ultra Librarian SIM4065-8-1-15-00-A CAD Model

Description

The GCT 1331998-SIM4065-8-1-15-00-A is a connector component that is widely used in various electronic devices.

  • Features: Switch
  • Card Type: Mini SIM
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Height Above Board: 0.063" (1.60mm)
  • Mounting: Surface-Mountable
  • Mounting Feature: Right-Angle
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180
Foxconn Optical Interconnect Technology, Inc.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $1.7257
Molex, LLC
47219-2001 Molex Memory Card Connectors TFR READER (HINGE TYPE) datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type | CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.8181
Yamaichi
FPS009-2901-0 Yamaichi Electronics Memory Card Connectors SD CARD STANDARD MNT PUSH-PUSH datasheet, inventory, & pricing.
Lowest to $1.1642
Shouhan Science and Technology Co., Ltd.
Card Connector NANO SIM Hinged Lid Surface Mount
Lowest to $0.2300
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8732
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess