EN
  • EN
  • DE
  • IT

5040771891

Part No 5040771891
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Packaging Reel
Card Type Secure Digital - microSD
Number of Positions 10 (8 + 2)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Style Surface Mount, Right Angle
Features Switch
Height Above Board 0.050" (1.28mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 8.00μin (0.203μm)
Manufacturer Pack Quantity 2,400
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802930-5040771891
Ultra Librarian 3D Model Ultra Librarian 5040771891 CAD Model

Description

The Molex 802930-5040771891 connector from Molex is a 10-position (8+2) surface mount, right-angle connector with a switch and a card type of Secure Digital - microSD.

  • Contact Finish: Gold
  • Contact Finish Thickness: 8.00μin (0.203μm)
  • Height Above Board: 0.050" (1.28mm)
  • Insertion and Removal Method: Push in and pull out
  • Mounting Feature: Normal and standard - top
  • Manufacturer Pack Quantity: 2,400
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.1899
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
Amphenol FCI
SD CARD CONNECTOR | CONN SD CARD PUSH-PUSH SMD
Lowest to $1.0768
Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574
3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess