EN
  • EN
  • DE

SP6-230-BFF

Part No SP6-230-BFF
Manufacturer TE Connectivity
Catalog RF Accessories
Description SURGE PROTECTOR BULKHEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

SP6 surge protectors are an integral part of any antenna installation involving the protection of sensitive equipment from surges caused by lightning. The ultra fast discharge design gives quick response to power surges and dumps the excess power safely to ground. Grounding is accomplished via a ground lug terminal or N bulkhead connector. The units have the ability to withstand multiple lightning strikes. The SP6 passes DC voltage so it is also suitable for those systems which pass DC power through the coax such as remote amplifiers. Construction is all plated brass to resist corrosion.

You May Also Be Interested in

Pulse
NMO MOUNT, 17 UD, TNC
Need more? Email Us
Omron
V600-HS AMP W/0.5M CABLE
Need more? Email Us
Pulse
NMO MOUNT, 17 UD, FME
Need more? Email Us
Harwin Inc.
RFI SHIELD CAN KIT
Need more? Email Us
Pulse
O RING / NMO MOUNT HARDWARE, 3 P
Need more? Email Us
Pulse
NMO MOUNT TEST ADAPTER
Need more? Email Us
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
Pulse
NMO MOUNT, 17 UD, PL259T
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 12 CX,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess