EN
  • EN
  • DE

2-5174225-5

Part No 2-5174225-5
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-TYPE CAP 68POS R/A SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Active
Connector Style D-Type
Connector Type Cap, Male Pins
Number of Positions 68
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (M2.5); Latchblocks
Termination Solder
Features Shielded
Shell Material, Finish Zinc, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Temperature Range - Operating -55°C to 85°C
Voltage Rating 100V
Current Rating 1A
Color Black
Housing Material Polybutylene Terephthalate (PBT)
Backset Spacing 0.149" (3.80mm)
Win Source Part Number 133320-2-5174225-5
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian 2-5174225-5 CAD Model

Description

Description

The 2-5174225-5 is a versatile and dependable component, recognized for its high performance and ease of integration into various electronic systems.

Applications

  • Smart grid technology
  • Renewable energy systems
  • Security and surveillance equipment
  • Audio/visual systems

Features and Benefits

  • Wide operational temperature range
  • Easy setup and maintenance
  • Exceptional connectivity options
  • Enhanced signal integrity

Additional Details

Perfect for contemporary electronic applications, the 2-5174225-5 combines technological advancement with practical usability, ensuring user-friendly integration in numerous environments.

You May Also Be Interested in

TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
TE Connectivity
CONN D-SUB FMALE SCREWLOCK KIT
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
HARTING
SHORT LOCKING SCREW M3
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
TE Connectivity
FEMALE SCREW LOCKS NON-MAG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2537 $70.5074
4+ $28.9261 $115.7044
6+ $28.0222 $168.1332
8+ $27.1182 $216.9456
10+ $26.2143 $262.1430
13+ $23.5025 $305.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess