EN
  • EN
  • DE
  • IT

447961-000

Part No 447961-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description WIRE: INSULATED ELECTRIC CONDUCTOR Of copper not fitted with connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

ELV Compliant
RoHS Non-Compliant
Win Source Part Number 1083980-447961-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 447961-000 CAD Model

Description

The TE Connectivity 447961-000 is a fiber optic cable assembly designed for high-speed data transmission and reliable connectivity. This cable assembly is part of TE Connectivity's extensive range of connectivity solutions, catering to diverse applications requiring robust and efficient fiber optic connections.

Applications

  • Data centers and server farms for interconnecting servers, switches, and storage devices.
  • Telecommunications networks for backbone connections and optical signal distribution.
  • High-performance computing environments for linking processors and memory systems.
  • Medical imaging equipment for transmitting high-resolution images.
  • Industrial automation systems for reliable data communication in harsh environments.

Features

  • High bandwidth capacity, enabling rapid data transfer rates.
  • Low insertion loss, ensuring minimal signal degradation over long distances.
  • EMI/RFI shielding, preventing interference from external electromagnetic sources.
  • Durable construction, providing resistance to physical stress and environmental factors.
  • Precision connectors, ensuring secure and reliable mating with optical devices.

Benefits

  • Improved data transfer speeds, enhancing the overall performance of connected systems.
  • Reduced signal loss, maintaining signal integrity and maximizing transmission distance.
  • Enhanced reliability, minimizing downtime and ensuring consistent operation.
  • Robust protection against interference, ensuring data accuracy and preventing disruptions.
  • Long-lasting performance, reducing the need for frequent replacements and minimizing maintenance costs.

This fiber optic cable assembly is designed to meet the demanding requirements of modern data communication systems. Its high bandwidth capacity and low insertion loss enable efficient data transfer, while its durable construction ensures reliable performance in various environments. The EMI/RFI shielding protects against external interference, maintaining signal integrity and data accuracy. The 447961-000 cable assembly is an ideal choice for applications requiring robust and high-performance fiber optic connections.

Technical Specifications: Specific technical specifications, such as fiber type (e.g., single-mode or multi-mode), connector types (e.g., LC, SC, ST), cable length, and attenuation rates, would vary based on the specific configuration of the 447961-000 cable. Refer to the official TE Connectivity datasheet for precise specifications.

You May Also Be Interested in

Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
TE Connectivity
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess