Products specifications Report Issue?

Axis Z
Acceleration Range ±100g
Bandwidth 1.2kHz
Voltage - Supply 5VDC
Mounting Type Surface Mount
Case / Package 5-SMD, No Lead
Supplier Device Package SMD
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599555-3255A-100
Ultra Librarian 3D Model Ultra Librarian 3255A-100 CAD Model

You May Also Be Interested in

NXP / Nexperia
±1.5g, ±6g Three Axis Low-g Micromachined Accelerometer | ACCEL 1.5-6G ANALOG 14LGA
Lowest to $35.5284
ECAD model for MMA7361LCT
STMicroelectronics
MEMS motion sensor 3-axis - ±2g/±8g smart digital output piccolo accelerometer
Lowest to $10.8962
ECAD model for LIS302DL
Analog Devices Inc.
Low-Cost 10 g Dual-Axis Accelerometer with Duty Cycle
Need more? Email Us
ECAD model for ADXL210AE
Analog Devices Inc.
Small and Thin 5 g Accelerometer
Lowest to $80.8422
ECAD model for ADXL320JCP-REEL
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP / Accelerometer X Axis ±50g 21kHz 32-LFCSP (5x5)
Lowest to $138.0764
ECAD model for ADXL1002BCPZ-RL7
VTI technologies
Accelerometer/Inclinometer
Need more? Email Us
ECAD model for SCA610-C23H1A
Analog Devices Inc.
3-Axis, 200 g Digital Accelerometer | ACCELEROMETER 200G I2C/SPI 14LGA
Lowest to $18.8153
ECAD model for ADXL375BCCZ
NXP / Nexperia
ACCELEROMETER 120G SPI 16QFN / Accelerometer X Axis ±120g 16-QFN-EP (6x6)
Need more? Email Us
ECAD model for MMA6855ALKGCWR2
Analog Devices Inc.
Small, Low Power, 3-Axis 200 g Accelerometer | ACCEL 200G ANALOG 16LFCSP
Lowest to $80.7273
ECAD model for ADXL377BCPZ-RL7

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention