Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 38x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Part Number Series MK20DN512
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808290-MK20DN512VMC10
Ultra Librarian 3D Model Ultra Librarian MK20DN512VMC10 CAD Model

Description

Product Overview: NXP MK20DN512VMC10 Microcontroller

The NXP MK20DN512VMC10 is a high-performance microcontroller unit (MCU) belonging to the Kinetis K20 50 MHz family based on the ARM® Cortex®-M4 core. This MCU is designed for embedded applications requiring a blend of power efficiency and speed, with an emphasis on enhanced system integration and design flexibility.

Key Features

  • Core: ARM® Cortex®-M4 running at up to 50 MHz with Floating Point Unit (FPU)
  • Memory: 512 KB flash memory, 128 KB RAM
  • Performance: High-speed 32-bit processing capability with DSP functionality
  • Connectivity: Features multiple communication interfaces including USB OTG, UART, SPI, I2C, and CAN
  • Timers: Multiple flexible timers and a Real-Time Clock
  • Analog: Includes analog comparators and a 16-bit ADC with configurable resolution
  • Operating Voltage: 1.71 to 3.6 V
  • Package: 121 MAPBGA (8x8mm)

Advanced Integration

The MK20DN512VMC10 integrates a range of peripherals that enhance its ability to interface with a wide array of components, leading to reduced external component count and system cost. Its advanced analog capabilities and multiple communication interfaces make it ideal for complex control applications and smart devices.

Energy Efficiency

Designed with energy efficiency in mind, the MK20DN512VMC10 supports various power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.

Target Applications

With its robust feature set, the NXP MK20DN512VMC10 is well-suited for a variety of applications, including but not limited to industrial control systems, medical devices, smart metering, automotive electronics, and IoT devices. Its capabilities enable developers to build sophisticated systems that require real-time control, connectivity, and low-power operation.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the Kinetis K20 family, including software libraries, development boards, and IDE support, to accelerate the design and deployment of their projects.

You May Also Be Interested in

NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0872 $66.5232
13+ $9.0972 $118.2636
20+ $8.8129 $176.2580
27+ $8.5287 $230.2749
34+ $8.2444 $280.3096
46+ $7.3916 $340.0136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention