EN
  • EN
  • DE

ADXL1002BCPZ-RL7

Part No ADXL1002BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 50G ANALOG 32LFCSP / Accelerometer X Axis ±50g 21kHz 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Analog
Axis X
Acceleration Range ±50g
Sensitivity (mV/g) 40
Bandwidth 21kHz
Output Type Analog Voltage
Voltage - Supply 3.3V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-FQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADXL1002
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851241-ADXL1002BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL1002BCPZ-RL7 CAD Model

Description

Product Overview: ADXL1002BCPZ-RL7

The ADXL1002BCPZ-RL7 is a high-precision, low noise, single-axis MEMS accelerometer designed by Analog Devices Inc. This state-of-the-art sensor is particularly tailored for industrial vibration sensing, offering exceptional performance and reliability for condition monitoring and predictive maintenance applications.

Key Features

  • Wide Frequency Response: The device boasts a wide bandwidth of up to 11 kHz, enabling accurate detection of vibration signatures across a broad range of machinery and systems.
  • High Resolution: With a sensitivity of 100 mV/g and a dynamic range of ±50 g, the ADXL1002BCPZ-RL7 provides high-resolution measurements, ensuring that even the most subtle vibrations are captured with precision.
  • Low Noise Density: The sensor features an ultra-low noise density of 25 µg/√Hz, minimizing the signal-to-noise ratio and enhancing the clarity of vibration data.
  • Robust Design: Enclosed in a compact LFCSP (Laminated Film Chip Scale Package), the ADXL1002BCPZ-RL7 is designed to withstand harsh industrial environments, with an operating temperature range of -40°C to +125°C.
  • Single-Axis Sensing: The device measures acceleration in one axis, providing focused and detailed insights into machine dynamics.

Applications

  • Condition Monitoring
  • Predictive Maintenance
  • Asset Health Assessment
  • Rotor Balancing
  • Structural Health Monitoring
  • Seismic and Geophysical Research

Technical Specifications

Parameter Value
Part Number ADXL1002BCPZ-RL7
Manufacturer Analog Devices Inc.
Axis Single-Axis
Bandwidth Up to 11 kHz
Sensitivity 100 mV/g
Dynamic Range ±50 g
Noise Density 25 µg/√Hz
Operating Temperature -40°C to +125°C
Package LFCSP

The ADXL1002BCPZ-RL7 from Analog Devices Inc. is an impeccable choice for engineers and professionals seeking a high-fidelity, robust accelerometer for advanced vibration analysis and monitoring systems.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0066 $75.0066
2+ $61.5439 $123.0878
3+ $59.6207 $178.8621
4+ $57.6974 $230.7896
5+ $55.7742 $278.8710
6+ $50.0044 $300.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess