EN
  • EN
  • DE
  • IT

301A022-4-0-CS5095

Part No 301A022-4-0-CS5095
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRNK BOOT BRKOUT 2:1 T SZ22  /  Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 301A0
Package Bulk
Shell Size - Insert 22
Features Flame Retardant, Fluid Resistant, Heat Resistant
Color Black
Material Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied 0.520" (13.21mm)
Large Diameter Recovered 0.272" (6.91mm)
Small Diameter Supplied 0.520" (13.21mm)
Small Diameter Recovered 0.272" (6.91mm)
Large Recovered Length 1.161" (29.49mm)
Small Recovered Length 1.161" (29.49mm)
Total Length Recovered 2.311" (58.70mm)
Base Product Number 301A022
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 823732N002
Standard Package 1
Win Source Part Number 962031-301A022-4-0-CS5095
Ultra Librarian 3D Model Ultra Librarian 301A022-4-0-CS5095 CAD Model

Description

The 301A022-4-0-CS5095 is a heat shrink boot manufactured by TE Connectivity. These boots are designed to provide environmental sealing, insulation, and strain relief for electrical connections, particularly where wires or cables are terminated with connectors. They are commonly used in applications requiring high reliability and protection against harsh environments.

Applications:

  • Aerospace Industry: Protects wiring harnesses and connectors in aircraft and spacecraft from moisture, chemicals, and vibration.
  • Military Applications: Provides environmental sealing and insulation for military equipment, ensuring reliable performance in demanding conditions.
  • Marine Environments: Protects electrical connections on boats and ships from saltwater corrosion and moisture.
  • Industrial Equipment: Used in industrial machinery and control systems to provide strain relief and environmental protection for wiring.
  • Automotive Industry: Protects electrical connections in vehicles from moisture, chemicals, and temperature extremes.

Features:

  • Heat Shrinkable: Shrinks when heated, conforming to the shape of the connector and cable for a tight seal.
  • Environmental Sealing: Provides a barrier against moisture, dust, chemicals, and other contaminants.
  • Strain Relief: Reduces stress on the electrical connection, preventing damage from bending or vibration.
  • Insulation: Provides electrical insulation, preventing short circuits and improving safety.
  • Durable Material: Constructed from high-quality materials that are resistant to abrasion, chemicals, and temperature extremes.

Benefits:

  • Enhanced Reliability: Protects electrical connections from environmental factors, ensuring long-term performance.
  • Improved Safety: Provides electrical insulation and strain relief, reducing the risk of electrical hazards.
  • Increased Durability: Withstands harsh conditions, extending the lifespan of electrical connections.
  • Reduced Maintenance: Prevents corrosion and damage, minimizing the need for repairs and replacements.
  • Easy Installation: Heat shrinkable design allows for quick and easy installation using a heat gun or oven.

Additional Details:

The 301A022-4-0-CS5095 heat shrink boot is typically made from a cross-linked polyolefin material. The specific dimensions and shrink ratio of the boot can be found in the TE Connectivity datasheet. The boot may also be available with an internal adhesive coating to provide an even tighter seal. Proper installation is crucial for achieving optimal performance, and it is important to follow the manufacturer's instructions. This heat shrink boot offers a reliable and effective solution for protecting electrical connections in a wide range of applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT RECT RA SZ11 BLK
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess