Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Header, Male Pins
Number of Positions 3
Mounting Type Surface Mount
Termination Solder
Pitch 0.138" (3.50mm)
Fastening Type Latch Lock
Features Solder Retention
Housing Color Black
Contact Material Brass
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 105°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1569912-2106053-4
Ultra Librarian 3D Model Ultra Librarian 2106053-4 CAD Model

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL RCPT 3POS 2MM SOLDER
Need more? Email Us
ECAD model for 009159003501906
TE Connectivity
CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
ECAD model for 1-2058703-1
AVX Corp/Kyocera Corp
CONN SSL PLUG 5POS 3MM SOLDER
Need more? Email Us
ECAD model for 139159005101116
AVX Corp/Kyocera Corp
CONN SSL BRIDGE 4POS 2MM
Need more? Email Us
ECAD model for 009159004061916
TE Connectivity
CONN SSL T-SPLITTER 2POS 3.7MM
Need more? Email Us
ECAD model for 293234-8
AVX Corp/Kyocera Corp
CONN SSL SOCKET
Need more? Email Us
ECAD model for 249159002132996
AVX Corp/Kyocera Corp
CONN SSL SOCKET 6POS 3MM SOLDER
Need more? Email Us
ECAD model for 229159006101116
Amphenol
CONN SSL PLUG HSG 2POS CRIMP
Need more? Email Us
ECAD model for SSL12-P2FP0-M00001
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
ECAD model for 2213189-4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention