Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type USB-A (USB TYPE-A)
Number of Contacts 4
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Temperature Range - Operating -55°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 1A per Contact
Voltage - Rated 30VAC
Mating Cycles 1500
Shielding Shielded
Contact Finish Gold or Gold-Palladium
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Insulation Color Natural
Base Product Number 292303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names -292303-9-SI,2923039,A108853CT,A108853TR
Standard Package 300
Win Source Part Number 960035-292303-9
Ultra Librarian 3D Model Ultra Librarian 292303-9 CAD Model

Description

The 960035-292303-9 is a USB-A (USB TYPE-A) connector from TE Connectivity AMP Connectors.

  • Category: USB, DVI, HDMI Connectors
  • Package: Tape and reel, cut tape
  • Standard Package Quantity: 300
  • Contacts: 4
  • Connector Type: Receptacle
  • USB Version: USB 2.0
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4040
  • Current Rating (Amps): 1A per contact

You May Also Be Interested in

Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.9002
ECAD model for 46765-0001
CUI Inc.
TYPE C, 20 VDC, 3 A, HORIZONTAL,
Lowest to $1.0552
ECAD model for UJC-HP-G-5-SMT-TR
3M
CONN SHELL KIT FOR FIREWIRE RCPT / Connector Shell Kit For Firewire (IEEE 1394) Receptacles
Need more? Email Us
ECAD model for 3E306-3200-008
Molex, LLC
HSAUTOLINK R/A HEADER ASS'Y-OPTI
Need more? Email Us
ECAD model for 1040870717
GCT
MICRO B SKT, MID MOUNT-SMT, R/A,
Lowest to $0.5603
ECAD model for USB3070-30-A
Amphenol
MINI USB AB TYPE RECEPT
Need more? Email Us
ECAD model for 10033527-N3112MLF
Molex, LLC
Universal Serial Bus (USB) Shielded I/O Type A Receptacle, Vertical, 0.76μm (30u") Gold (Au) Plating | CONN RCPT USB2.0 TYPEA 4POS VERT
Lowest to $0.6500
ECAD model for 1050570001
Molex, LLC
1.0 HDMI R/A HEADER ASSY
Lowest to $3.0546
ECAD model for 47151-1002
GCT
MICRO A/B SKT,BOTTOM-SMT, R/A, 3
Lowest to $1.0969
ECAD model for USB3090-30-A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5344 $54.4128
27+ $3.7206 $100.4562
42+ $3.6043 $151.3806
58+ $3.4880 $202.3040
75+ $3.3718 $252.8850
100+ $3.0230 $302.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,027 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention