EN
  • EN
  • DE

USB3090-30-A

Part No USB3090-30-A
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description MICRO A/B SKT,BOTTOM-SMT, R/A, 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Manufacturer GCT
Series USB3090
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Right Angle; Through Hole
Family Name USB3090
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2073-USB3090-30-ADKR, 2073-USB3090-30-ATR, 2073-USB3090-30-ACT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938351-USB3090-30-A
Ultra Librarian 3D Model Ultra Librarian USB3090-30-A CAD Model

Description

The GCT USB3090-30-A is a USB - micro AB USB 2.0 receptacle connector with 5 positions. It is designed for surface mount and right-angle through-hole mounting.

  • Manufacturer: GCT
  • Product Name: USB3090-30-A
  • Type: USB - Micro AB USB 2.0 Receptacle Connector
  • Positions: 5
  • Mounting: Surface Mount and Right-Angle Through-Hole
  • Package: Reel - TR
  • Quantity per Package: 1500
  • Estimated Production Lead Time: 7 weeks
  • REACH: Unaffected

You May Also Be Interested in

Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105
Amphenol Commercial Products
MHDR-A111-M0 Amphenol Commercial Products HDMI, Displayport & DVI Connectors RUGGED HDMI datasheet, inventory, & pricing.
Lowest to $23.2836
JST Sales America Inc.
UB-MC5BR3-SD204-4S-1-TB JST Commercial USB Connectors UB MINI B/MICRO USB SOCKET datasheet, inventory, & pricing.
Need more? Email Us
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
JST Sales America Inc.
UBB-4R-D14T-4D(LF)(SN) JST Commercial USB Connectors UB TYPE B SOCKET datasheet, inventory, & pricing.
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess