EN
  • EN
  • DE
  • IT

3E306-3200-008

Part No 3E306-3200-008
Manufacturer 3M
Catalog USB, DVI, HDMI Connectors
Description CONN SHELL KIT FOR FIREWIRE RCPT  /  Connector Shell Kit For Firewire (IEEE 1394) Receptacles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors - Accessories
Mfr 3M
Series 3E306
Package Bulk
Accessory Type Shell Kit
For Use With/Related Products Firewire (IEEE 1394) Receptacles
Base Product Number 3E306
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Names JE150394417,4548623140094,7000090489,3M9421,3E3063200008,JE150431474,54862314009,4862314009
Standard Package 1
Win Source Part Number 1065760-3E306-3200-008
Ultra Librarian 3D Model Ultra Librarian 3E306-3200-008 CAD Model

Description

The 3E306-3200-008 is a shell kit accessory type connector that comes under the Connectors, Interconnects>USB, DVI, HDMI Connectors - Accessories category.

  • Win Source Part Number: 1065760
  • Series: 3E306
  • Compatibility: Compatible with Firewire (IEEE 1394) Receptacles
  • Package Type: Bulk
  • Standard Package: 1
  • HTSUS Code: 8538.90.8180
  • Manufacturer: 3M

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Amphenol Commercial Products
MHDR-A111-M0 Amphenol Commercial Products HDMI, Displayport & DVI Connectors RUGGED HDMI datasheet, inventory, & pricing.
Lowest to $23.2836
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
JST Sales America Inc.
UBB-4R-D14T-4D(LF)(SN) JST Commercial USB Connectors UB TYPE B SOCKET datasheet, inventory, & pricing.
Lowest to $1.0187
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess