EN
  • EN
  • DE

XH3A-3041-A

Part No XH3A-3041-A
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description Plug; Straight DIP Terminals with Fastening Pins, 1.27mm Pitch, 30 Contacts, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 500 mA
Number of Contacts 30
Pitch 1.27 mm
RoHS Non-Compliant
Voltage Rating 125 V
Win Source Part Number 1000819-XH3A-3041-A
Categories Rectangular - Board to Board Connectors
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XH3A-3041-A CAD Model

Description

The XH3A-3041-A from Omron is a rectangular - board to board connector that has a pitch of 1.27 mm.

  • Voltage Rating: 125 V
  • Current Rating: 500 mA
  • Contacts: 30
  • Alternative Part: XH3A-3041-AXH3A3041A.
  • Supply and Demand Status: shortage
  • RoHS Compliant: No

You May Also Be Interested in

TE Connectivity
CONN RCPT 2POS GOLD PCB / 2 Position Receptacle Connector Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HDR 30POS 0.1 STACK T/H / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN RCPT HD 120POS PCB / 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Lowest to $49.4157
Molex, LLC
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Green Carton
Need more? Email Us
TE Connectivity
CONN PLUG 160POS SMD GOLD / 160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $24.1578
TE Connectivity
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $10.6303
TE Connectivity
2.7H SPRING FINGER W/EMBOSS /
Lowest to $0.3040
TE Connectivity
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $18.7221
TE Connectivity
CONN HEADER BRD EDGE 200P 2.54MM / Connector Header Board Edge, Through Hole, Right Angle 200 position 0.100" (2.54mm)
Lowest to $195.3879

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess