Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Wire to Board
Mfr Phoenix Contact
Series COMBICON MPT
Package Bulk
Product Status Active
Number of Levels 1
Positions Per Level 6
Pitch 0.100" (2.54mm)
Mating Orientation Horizontal with Board
Current 6 A
Voltage 125 V
Wire Gauge 20-30 AWG
Mounting Type Through Hole
Wire Termination Screw
Color Green
Housing Material Polyamide (PA), Nylon
Torque - Screw 0.12-0.15 Nm (1.0-1.3 Lb-In)
Screw Thread M1.6
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 847437-1725698
Ultra Librarian 3D Model Ultra Librarian 1725698 CAD Model

Description

The COMBICON MPT series terminal block is a reliable and versatile connector for wire-to-board applications.

  • Pitch: 0.100" (2.54mm)
  • Positions Per Level: 6
  • Wire Gauge: 20-30 AWG
  • Housing Material: Polyamide (PA), Nylon
  • Voltage: 125V
  • Current: 6A
  • Wire Termination: Screw
  • Screw Thread: M1.6
  • Torque: 0.12-0.15 Nm (1.0-1.3 Lb-In)
  • Mounting Type: Through Hole
  • Operating Temperature: Not Specified
  • Manufacturer: Phoenix Contact
  • Package: Bulk
  • Pieces Per Package: 100
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1040800000
Phoenix Contact
TERM BLOCK PLUG 12POS STR 3.5MM
Need more? Email Us
ECAD model for 1940198
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7
Amphenol Anytek
CONN BARRIER STRIP 4CIRC 0.374"
Need more? Email Us
ECAD model for YK50A0403000G
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1036400000
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
On Shore Technology Inc.
TERM BLOCK HDR 4POS VERT 7.62MM
Need more? Email Us
ECAD model for EDSTLZ965/4
Weidmuller
CONN TERM BLK FEED THRU 6-14 AWG
Need more? Email Us
ECAD model for 1036100000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3014 $52.8224
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 164 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention