Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Wire to Board
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1016253-39357-0014
Ultra Librarian 3D Model Ultra Librarian 39357-0014 CAD Model

Description

The Molex 39357-0014 is a terminal block designed to provide secure and organized wire connections in various electrical applications. Manufactured by Molex, a leading global provider of interconnect solutions, this terminal block ensures reliable performance and ease of use.

Applications:

  • Industrial automation: Used in control panels, machinery, and other industrial equipment to connect wiring.
  • Power distribution: Employed in power distribution units (PDUs) and other power management systems.
  • HVAC systems: Provides connection points for wiring in heating, ventilation, and air conditioning (HVAC) equipment.
  • Lighting control: Used in lighting fixtures and control systems to connect and manage wiring.
  • Telecommunications: Facilitates secure wire connections in telecommunications equipment.

Features:

  • Screw-type terminals: Utilizes screws to securely clamp wires, ensuring a reliable electrical connection.
  • Multiple poles: Designed with multiple connection points to accommodate several wires (number of poles should be confirmed from the datasheet).
  • High-quality construction: Manufactured from durable materials for long-lasting performance.
  • Easy wire insertion: Designed for easy and quick wire insertion, simplifying installation and maintenance.
  • Compact design: Space-saving design for use in confined areas.
  • Robust design: Resistant to vibration and mechanical stress.

Benefits:

  • Secure wire connections: Screw termination provides a stable and vibration-resistant connection, minimizing the risk of loose wires.
  • Organized wiring: Simplifies wiring management, making it easier to troubleshoot and maintain electrical systems.
  • Safe operation: Helps to prevent electrical hazards by providing a secure and insulated connection point.
  • Easy installation: Screw termination and clear markings simplify the installation process.
  • Versatile: Suitable for a wide range of electrical and electronic applications.

Additional Details:

  • Number of Poles: Verify the number of poles from the datasheet.
  • Wire Gauge: Consult the datasheet for supported wire gauge range.
  • Voltage Rating: Consult the datasheet for voltage rating.
  • Current Rating: Consult the datasheet for current rating.
  • Material: Typically constructed from a combination of plastic and metal.
  • Mounting: Typically designed for panel mounting or DIN rail mounting.

You May Also Be Interested in

On Shore Technology Inc.
TERM BLOCK PLUG 20POS STR 5.08MM
Need more? Email Us
ECAD model for OSTV8205150
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $0.5517
ECAD model for 1984617
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to $3.3014
ECAD model for 1725698
Weidmuller
CONN TERM BLK FEED THRU 6-14 AWG
Need more? Email Us
ECAD model for 1036100000
Curtis Industries
CONN BARRIER STRP 20CIRC 0.375"
Need more? Email Us
ECAD model for 1520
On Shore Technology Inc.
TERM BLOCK RISING CLAMP 14POS
Need more? Email Us
ECAD model for OSTT2140151

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention