EN
  • EN
  • DE

2180830-2

Part No 2180830-2
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER DUAL BEAM 48POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features 48 Connector Header, Male Pins and Blades Through Hole Black Dual Beam, Center
Manufacturer TE Connectivity
Series STRADA Whisper
Package Tube
Operating Temperature Range -55°C ~ 85°C
Mounting Through Hole
Family Name 2180830
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A120887, 2266-2180830-2
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905921-2180830-2
Ultra Librarian 3D Model Ultra Librarian 2180830-2 CAD Model

Description

The 2180830-2 is a backplane connector manufactured by TE Connectivity. Backplane connectors are essential components in various electronic systems, offering a reliable and high-density connection solution for interconnecting multiple circuit boards or modules. These connectors are designed to facilitate efficient signal transmission and power distribution within a system.

Applications

  • High-speed data servers
  • Telecommunications equipment
  • Industrial control systems
  • Networking and communication infrastructure
  • Aerospace and military applications

Features

  • High pin count for dense connections
  • Durable construction for reliable performance
  • Optimized for high-speed signal transmission
  • Multiple mounting options for design flexibility
  • Compliance with industry standards and regulations

Benefits

  • Enhanced system performance through reliable connections
  • Reduced downtime due to robust and durable design
  • Simplified system integration and maintenance
  • Increased design flexibility with various mounting options
  • Improved signal integrity for high-speed data transfer

Additional Details

The specific characteristics of the 2180830-2 connector, such as the number of pins, pitch, materials used, and electrical specifications, can vary based on the configuration and intended application. These connectors are typically engineered to meet rigorous performance requirements for high-speed data transmission, ensuring signal integrity and minimizing signal loss. The materials used in their construction are selected for their durability and ability to withstand harsh operating conditions. TE Connectivity provides comprehensive datasheets and specifications for this product, which are critical for proper design and integration into electronic systems.

These connectors are commonly used in telecommunications infrastructure, facilitating the interconnection of network components and ensuring reliable data transfer. In industrial control systems, they connect various control modules and sensors, supporting the seamless operation of automated processes. The aerospace and military sectors also rely on these connectors for critical communication and control systems, where reliability and performance are of utmost importance. Their robust design and high-performance capabilities make them suitable for demanding environments where dependable connections are essential.

You May Also Be Interested in

TE Connectivity
CONN DIN PLUG 48POS PCB GOLD / 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole
Lowest to $4.8136
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD / Contact Gold Signal Pin 20-24 AWG Crimp
Lowest to $0.3375
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9445 $59.7225
12+ $9.8006 $117.6072
19+ $9.4943 $180.3917
26+ $9.1880 $238.8880
33+ $8.8819 $293.1027
44+ $7.9630 $350.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess