Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Micro-Strip
Package Tube
Connector Type Plug
Contact Type Male Pin
Pitch - Mating 0.050" (1.27mm)
Number of Positions 80
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Post 0.095" (2.41mm)
Insulation Height 0.340" (8.64mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin-Lead
Contact Material Phosphor Bronze
Insulation Material Thermoplastic
Features Ground Bus (Plane)
Temperature Range - Operating -65°C ~ 125°C
Insulation Color Natural
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 30VAC
Mated Stacking Heights 10.92mm
Contact Finish Thickness - Post 100.0µin (2.54µm)
Base Product Number 536280
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -536280-3-SI,A108453
Standard Package 90
Win Source Part Number 1216143-536280-3
Ultra Librarian 3D Model Ultra Librarian 536280-3 CAD Model

Description

The 536280-3 is a 80 position, 2-row, board-to-board connector manufactured by TE Connectivity AMP Connectors.

  • Pitch: 0.050” (1.27mm)
  • Applications: computer and telecommunications equipment, automotive systems, and medical devices
  • Features: ground bus (plane) and a shrouded 4-wall structure
  • Voltage Rating: 30VAC
  • Operating Temperature: -65°C to 125°C
  • Package: tube
  • Standard Package Quantity: 90

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 2POS
Lowest to $5.6301
ECAD model for 1600798-7
TE Connectivity
2MM HM A 154POS M 3.7MM / 154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for 923190
HARTING
Lowest to $3.8351
ECAD model for 9031646921
Amphenol
CONN RCPT 60POS EDGE MNT / 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $2.8120
ECAD model for 89093-102
TE Connectivity
CONN HDR FUTUREBUS 120P EDGE MT / 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $54.0541
ECAD model for 5223513-6
Airborn Inc
.100 PCB BOARD MOUNT CONNECTOR
Need more? Email Us
ECAD model for WTAX20SACJTA-G69
HARTING
CONN DIN HDR 160POS PCB RA / 160 (96 + 64 Ground) Position Din Connector Header, Male Pins Through Hole, Right Angle
Lowest to $37.6433
ECAD model for 02011602102
Amphenol
MPAC 5R ST PF HDR / Position Connector
Need more? Email Us
ECAD model for HM2P96PC8110N9PLF
HARTING
Lowest to $3.1086
ECAD model for 9032966825

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention