EN
  • EN
  • DE

650948-5

Part No 650948-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 48POS PCB RA GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr TE Connectivity
Series Eurocard
Package Bulk
Product Status Active
Connector Type Plug, Male Pins
Number of Positions 48
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C/2 (1/2 C)
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Base Product Number 650948
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856910-650948-5
Ultra Librarian 3D Model Ultra Librarian 650948-5 CAD Model

Description

The TE Connectivity 795199 electronic component is a DIN 41612 backplane connector from the Eurocard series.

  • Positions: 48
  • Pitch: 0.100 inches (2.54mm)
  • Type: Plug with Male Pins
  • Positions Loaded: All
  • Rows: 3
  • Termination: Solder
  • Contact Finish: Gold
  • Insulation Material: Polyester, Glass Filled
  • Flammability Rating: UL94 V-0
  • Package: Bulk
  • Standard Package: 30 pieces
  • Style: C/2 (1/2 C)
  • Mounting: Through Hole, Right Angle
  • Temperature Range: -55°C to 125°C
  • MSL Level: 1 (Unlimited)
  • REACH: Affected
  • HTSUS Code: 8536.69.4040
  • Manufacturer: TE Connectivity
  • Status: Active

You May Also Be Interested in

TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $4.1223
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005
Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $1.1809
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7994 $60.7904
38+ $3.1173 $118.4574
58+ $3.0200 $175.1600
80+ $2.9226 $233.8080
103+ $2.8251 $290.9853
137+ $2.5329 $347.0073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess