EN
  • EN
  • DE

2159562-1

Part No 2159562-1
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE MBXLE P-RECT WTB 2WR 6.69"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Specialized Cable Assemblies
Mfr TE Connectivity
Package Bag
Product Status Active
Type MBXLE Plug to Rectangular WTB Connector
Number of Lines 2
Cable Length - Unexposed 0.56' (0.17m) 6.69"
Base Product Number 2159562
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 854567-2159562-1
Ultra Librarian 3D Model Ultra Librarian 2159562-1 CAD Model

Description

The MBXLE Plug to Rectangular WTB Connector cable assembly is a specialized electronic component designed for specific applications.

  • Manufacturer: TE Connectivity
  • Package: Bag
  • Quantity: 1 piece
  • Lines: 2
  • Cable Length: 0.56 feet (0.17m) unexposed
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CABLE ASSY MINI CT 2POS
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 4POS
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 2WIRE 1' / Cable Data Coupler, Bus to Open 2 Line 1.00' (0.30m) 12.00"
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
Amphenol
CONN 2P RCPT IP68
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
Adafruit Industries LLC
CABLE USB-2.1MM JACK 4WIRE 3.92'
Need more? Email Us
Amphenol
CONN 2P RCPT IP68
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 19.67' / Cable Data Coupler, Bus to Open 1 Line 19.67' (5.99m) 236"
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess