Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.157" (4.00mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Phosphor Bronze
Base Product Number 215079
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A107031CT,-215079-4-SI,215079-4-ND,2150794,A107031TR,-215079-4-LSI
Standard Package 2,500
Win Source Part Number 1192130-215079-4
Ultra Librarian 3D Model Ultra Librarian 215079-4 CAD Model

Description

The TE Connectivity AMP Connectors 1192130-215079-4 is a Micro-MaTch series board-to-board or cable receptacle connector.

  • Pitch-Mating: 0.100" (2.54mm)
  • Package: tape & reel (TR) or cut tape (CT)
  • Contact Material: phosphor bronze
  • Contact Finish: tin
  • Voltage Rating: 100VDC
  • Temperature Range: -40°C ~ 105°C
  • Applications: automotive and general purpose

You May Also Be Interested in

TE Connectivity
CONTACT FLAT FLEX PIN TIN / Contact Crimp Pin 22-26 AWG Tin
Lowest to $0.1085
ECAD model for 1-86557-9
Amphenol
CONN FFC FPC TOP 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for F52Q-1A7H1-11015
Hirose Electric Co Ltd
CONN FPC BOTTOM 39POS 0.30MM R/A / Conn FPC Connector SKT 39 POS 0.3mm Solder RA SMD T/R
Lowest to $1.4352
ECAD model for FH23-39S-0.3SHW(05)
Omron
CONN FPC TOP 61POS 0.3MM R/A / 61 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for XF2B-6155-31A
Hirose Electric Co Ltd
CONN FPC BOTTOM 33POS 0.30MM R/A / Conn FPC Connector SKT 33 POS 0.3mm Solder RA SMD T/R
Need more? Email Us
ECAD model for FH25-33S-0.3SH(05)
JAE Electronics
CONN FPC BOTTOM 61POS 0.3MM R/A
Lowest to $2.4115
ECAD model for FB10S061JT1R6000
Molex, LLC
CONN FFC BOTTOM 15POS 0.5MM R/A / 15 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for 0545481571
AVX Corp/Kyocera Corp
CONN FFC VERT 18POS 0.5MM SMD / 18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
ECAD model for 046214018000800+
Hirose Electric Co Ltd
CONN FFC BOTTOM 25POS 0.50MM R/A / Conn FFC/FPC Connector F 25 POS 0.5mm Solder RA SMD Automotive T/R
Need more? Email Us
ECAD model for FH52-25S-0.5SH(99)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4171 $50.0520
295+ $0.3422 $100.9490
455+ $0.3315 $150.8325
625+ $0.3208 $200.5000
810+ $0.3102 $251.2620
1,080+ $0.2781 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,111 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention