EN
  • EN
  • DE

FOD3125S

Part No FOD3125S
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOCOUPLER 2.5A HITEMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 30 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Manufacturer ON Semiconductor
Series OPTOPLANAR®
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name FOD3125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919213-FOD3125S
Ultra Librarian 3D Model Ultra Librarian FOD3125S CAD Model

Description

Introducing the FOD3125S High-Speed Gate Drive Optocoupler

The FOD3125S from ON Semiconductor is a robust and efficient solution designed for a variety of applications requiring isolated gate driving capabilities. This high-speed gate drive optocoupler is capable of driving IGBTs and MOSFETs in a compact and reliable package, ensuring safe and effective electrical isolation between the input and output with its optoelectronic coupling mechanism.

Key Features

  • High Output Current: The FOD3125S can deliver peak output currents of up to 2.5A, making it suitable for driving power semiconductors in high-power applications.
  • Wide Operating Voltage Range: With an operating voltage range from 15V to 30V, this optocoupler is versatile and can cater to a broad spectrum of power systems.
  • High Noise Immunity: The device boasts excellent noise immunity, characterized by its Common Mode Rejection Ratio (CMRR) of 35kV/μs at VCM = 1500V, providing stable operation in noisy environments.
  • High Isolation Voltage: A high isolation voltage of 3750Vrms for 1 minute ensures that the FOD3125S can handle the stringent requirements of applications demanding high voltage insulation.
  • Fast Propagation Delays: This optocoupler features fast propagation delays and minimal pulse width distortion, which are crucial for high-speed switching applications.

Applications

The FOD3125S is ideal for various applications, including:

  • IGBT/MOSFET gate drive
  • Industrial inverters
  • AC and brushless DC motor drives
  • Switch Mode Power Supplies (SMPS)
  • Renewable energy inverters

Package and Safety Certification

The device is offered in an 8-pin DIP package, providing compactness and ease of integration into existing designs. It is also certified by UL1577 and DIN EN/IEC60747-5-5, ensuring compliance with regulatory standards for safety and performance.

In summary, the FOD3125S from ON Semiconductor is an exemplary choice for designers seeking a high-speed, reliable gate drive optocoupler. It combines high isolation, robust performance, and fast switching capabilities, making it a key component in the development of efficient and safe power management systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6901 $59.0416
39+ $3.0277 $118.0803
60+ $2.9332 $175.9920
82+ $2.8385 $232.7570
106+ $2.7440 $290.8640
141+ $2.4601 $346.8741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess