EN
  • EN
  • DE

MPC8245TVV350D

Part No MPC8245TVV350D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 350MHZ 352TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 350MHz 352-TBGA (35x35)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC 603e
Speed 350MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 352-LBGA
Case / Package 352-TBGA (35x35)
Family Name MPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935322709557, MPC8245TVV350D-ND, 2832-MPC8245TVV350D
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927873-MPC8245TVV350D
Ultra Librarian 3D Model Ultra Librarian MPC8245TVV350D CAD Model

Description

The NXP MPC8245TVV350D is a versatile and powerful integrated processor that combines a high-performance PowerPC core with an array of advanced features to cater to a wide range of applications. This processor is part of the MPC82xx family, which is known for its reliability and efficiency in complex computing tasks.

Key Features

  • PowerPC Core: At the heart of the MPC8245TVV350D is a robust PowerPC core that operates at a frequency of 350 MHz, providing the computational power needed for demanding applications.
  • Integrated Memory Controller: This product includes a built-in memory controller that supports SDRAM, allowing for flexible memory management and optimization of data throughput.
  • PCI Interface: Equipped with a PCI 2.2 compliant interface, the processor facilitates reliable and fast communication with other peripheral devices, enhancing overall system performance.
  • Cache Memory: The processor features a 32 KB instruction cache and a 32 KB data cache, ensuring efficient processing by minimizing access times to frequently used data and instructions.
  • System Integration: The MPC8245TVV350D is designed to support high levels of system integration, reducing the need for additional components and simplifying system design.

Applications

The NXP MPC8245TVV350D is suitable for a broad spectrum of applications, including but not limited to:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • Medical imaging and diagnostic equipment
  • Embedded computing and storage systems

Technical Specifications

Attribute Details
CPU Frequency 350 MHz
Core Architecture PowerPC
Cache 32 KB Instruction, 32 KB Data
Memory Controller SDRAM
PCI Interface PCI 2.2 Compliant

In summary, the NXP MPC8245TVV350D offers a blend of performance, integration, and flexibility, making it an ideal choice for designers looking to develop systems with robust processing capabilities and high reliability.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Lowest to $53.7967
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess