EN
  • EN
  • DE

2129261-1

Part No 2129261-1
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN PLUG 40POS SMD T/H SOLDER / 40 Position Plug Connector Surface Mount, Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr TE Connectivity
Series CHAMP .024
Package Tape & Reel
Product Status Active
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 40
Number of Rows 2
Mounting Type Surface Mount, Through Hole
Termination Solder
Flange Feature Housing/Shell (Unthreaded)
Features Cap, Shielded
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 2129261
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854550-2129261-1
Ultra Librarian 3D Model Ultra Librarian 2129261-1 CAD Model

Description

The CHAMP .024 series Centronics connector is a high-performance plug connector designed for a wide range of applications.

  • Positions: 40
  • Rows: Two
  • Contact Style: Center strip
  • Shielded: Yes
  • Cap: Included
  • Termination: Soldering
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Standard Package: 300 pieces
  • Packaging: Tape and reel
  • Mounting: Surface mount or through-hole
  • Flange Feature: Yes, for housing/shell installation
  • Temperature Range: -20°C to 105°C

You May Also Be Interested in

3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $8.2182
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5627 $59.0643
22+ $5.3848 $118.4656
34+ $5.2166 $177.3644
46+ $5.0483 $232.2218
60+ $4.8800 $292.8000
80+ $4.3751 $350.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess