EN
  • EN
  • DE

ST72F321BR7T6

Part No ST72F321BR7T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Data RAM Size 1.5K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 066185-ST72F321BR7T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321BR7T6 CAD Model

Description

STMicroelectronics ST72F321BR7T6 Microcontroller

The ST72F321BR7T6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This MCU is based on an industry-proven 8-bit core, providing a perfect balance between processing power and energy efficiency, making it an ideal choice for cost-sensitive and power-conscious projects.

With its advanced 8-bit architecture, the ST72F321BR7T6 operates at a maximum frequency of 8 MHz, ensuring swift execution of instructions and smooth operation. The MCU comes with a substantial 32KB of on-chip Flash memory, which is more than sufficient for complex firmware and application code. Additionally, it is equipped with 1KB of RAM, allowing for efficient data handling and manipulation.

One of the key features of the ST72F321BR7T6 is its rich set of peripherals. It includes a versatile 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with a variety of sensors and analog signals. The device also boasts several timers, including a watchdog timer for system reliability, as well as a range of communication interfaces such as SPI, SCI, and I²C, facilitating easy connectivity and data exchange with other devices within a system.

For enhanced user interaction, the ST72F321BR7T6 provides multiple I/O ports that can be configured for input or output, allowing for the control of LEDs, motors, and other external hardware. The MCU also supports interrupt handling with an advanced interrupt controller, ensuring fast and predictable response times to critical system events.

The ST72F321BR7T6 is housed in a 64-pin LQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Its operating voltage range of 3.0V to 5.5V provides flexibility in power supply design, making it compatible with both 3.3V and 5V systems.

Overall, the ST72F321BR7T6 from STMicroelectronics is a feature-rich and dependable microcontroller that provides a scalable solution for a multitude of embedded designs, ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4166 $54.1660
23+ $4.4444 $102.2212
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess