EN
  • EN
  • DE

2123300100

Part No 2123300100
Manufacturer Molex, LLC
Catalog RFID Antennas
Description ANTENNA 2.4/5GHZ MIMO 4X4 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category RF and Wireless RF Antennas
Series 212330
Package Tray
Product Status Active
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.44GHz, 5.5GHz
Frequency Range 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz
Antenna Type PCB Trace
Termination U.FL (UMCC), IPEX MHF1
Win Source Part Number WS1206908-2123300100
Ultra Librarian 3D Model Ultra Librarian 2123300100 CAD Model

Description

2.44GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.85GHz U.FL (UMCC), IPEX MHF1 Adhesive

You May Also Be Interested in

Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
Pulse
RF ANT 900MHZ/1.8GHZ CHIP SLD
Need more? Email Us
Johanson Technology Inc.
RF ANT 783MHZ CHIP SOLDER SMD
Need more? Email Us
Wurth Electronics Inc
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD
Need more? Email Us
Sumida America Components Inc.
ANTENNA RECEIVER
Need more? Email Us
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT / RFID Antenna 125kHz
Lowest to $0.8129
TE Connectivity
HELICAL ANTENNA FOR IOT, T&R PKG
Lowest to $0.8129
Premo
RFID ANT 125KHZ 50.8X10.6X6.8MM
Lowest to $3.1724
Murata Electronics North America
COM-M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess