Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Style Cable/Wire to Cable/Wire
Connector Type Receptacle Housing for Tab Contact
Number of Positions 2
Mounting Style Free Hanging (In-Line)
Termination Crimp
Pitch 0.138" (3.50mm)
Fastening Type Latch Lock
Housing Color Black
Housing Material Polycarbonate (PC)
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 400V
Current Rating (Amps) 3.5A (22-24AWG); 5A (18-20 AWG)
Ingress Protection IP67 - Dust Tight, Waterproof
Mating Cycles 30
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810820-2106136-2
Ultra Librarian 3D Model Ultra Librarian 2106136-2 CAD Model

Description

The TE Connectivity AMP Connectors 810820-2106136-2 is a receptacle housing component from TE Connectivity AMP Connectors.

  • Component Type: Receptacle Housing for Tab Contact
  • Fastening Type: Latch Lock
  • Pitch: 0.138 inches
  • For Use With/Related Products: Cable/Wire to Cable/Wire Connections
  • Win Source Part Number: 810820-2106136-2
  • Manufacturer's Pack Quantity: 500
  • MSL Level: 1 (unlimited)
  • Voltage Rating: 400V
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Housing Material: Polycarbonate (PC)
  • Housing Color: Black
  • Mating Cycles: 30
  • Operating Temperature: -40°C ~ 105°C
  • Current Rating (amps): 3.5A (22-24AWG); 5A (18-20 AWG)

You May Also Be Interested in

TE Connectivity
CONN SSL SKT CONT 18-20AWG CRIMP
Need more? Email Us
ECAD model for 2106123-2
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 14AWG SLDR
Need more? Email Us
ECAD model for 009177002001106
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 20AWG SLDR
Need more? Email Us
ECAD model for 009176001011006
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 20AWG SLDR
Need more? Email Us
ECAD model for 009176003011006
AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 20-26AWG
Need more? Email Us
ECAD model for 709296001025016
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 18AWG SLDR
Need more? Email Us
ECAD model for 009176002001006
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 24AWG SLDR
Need more? Email Us
ECAD model for 009176001032106
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 20AWG SLDR
Need more? Email Us
ECAD model for 709176001511006
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 24AWG SLDR
Need more? Email Us
ECAD model for 009176003032006

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention