EN
  • EN
  • DE

709296001132006

Part No 709296001132006
Manufacturer AVX Corp/Kyocera Corp
Catalog Solid State Lighting Connectors
Description CONN SSL POKE-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Contact, Poke-In Wire
Number of Positions 1
Mounting Type Surface Mount, Through Board
Termination Solder
Wire Gauge 22-26 AWG
Contact Finish Tin
Contact Material Phosphor Bronze
Temperature Range - Operating -40°C ~ 125°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1627258-709296001132006
Ultra Librarian 3D Model Ultra Librarian 709296001132006 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 1POS SOLDER / SSL Connector 1 Position Receptacle Board to Cable/Wire Solder
Lowest to $0.0871
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess