EN
  • EN
  • DE

STM32L152-SK/IAR

Part No STM32L152-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform IAR KickStart
Utilized IC / Part STM32L
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM32L152
Other Names 497-11150,STM32L152SKIAR,-1138-STM32L152-SK/IAR
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.90.6800
Win Source Part Number 1283955-STM32L152-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM32L152-SK/IAR CAD Model

Description

The STM32L152-SK/IAR is a comprehensive starter kit designed by STMicroelectronics to provide developers with a flexible and easy-to-use platform for building applications with the STM32L ultra-low-power microcontroller series. This kit is specifically tailored for use with IAR Embedded Workbench, one of the most popular development environments for ARM-based microcontrollers.

Key Features

  • STM32L152RBT6 Microcontroller: At the heart of the kit is the STM32L152RBT6 MCU, which features an ARM Cortex-M3 core, 128 KB of Flash memory, 16 KB of SRAM, and a rich set of peripherals.
  • Integrated Development Tools: The kit includes a pre-installed IAR Embedded Workbench IDE with a Kickstart license, enabling developers to get started with up to 32 KB of code.
  • Comprehensive Software Library: A vast assortment of software examples and libraries is provided, allowing for quick implementation of a range of functionalities, from basic I/O to more complex communication protocols.
  • On-board Debugger/Programmer: The integrated J-Link OB debugger/programmer ensures seamless programming, debugging, and trace capability without the need for additional hardware.
  • Expansion Headers: The development board comes equipped with extension headers compatible with Arduino Uno V3, making it easy to connect to a wide array of shields and modules for rapid prototyping.

Applications

The STM32L152-SK/IAR is an ideal platform for developing energy-efficient applications due to the ultra-low-power characteristics of the STM32L series. It is well-suited for a variety of applications, including:

  • Industrial control systems
  • Battery-operated devices
  • Medical equipment
  • IoT devices
  • Energy management systems

Support and Resources

STMicroelectronics provides extensive support for the STM32L152-SK/IAR through its online resources, including detailed documentation, application notes, and a developer community. This ensures that users have access to the information and help they need to successfully bring their projects to life.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess