EN
  • EN
  • DE

EKS-LM3S2965

Part No EKS-LM3S2965
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S2110/LM3S2965 EVAL BRD / LM3S2110, LM3S2965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S2110, LM3S2965
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342343-EKS-LM3S2965
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S2965 CAD Model

Description

Product Overview: EKS-LM3S2965

The EKS-LM3S2965 is a robust evaluation kit designed by Texas Instruments to provide developers with a comprehensive platform for designing and testing applications that utilize the LM3S2965 microcontroller. This microcontroller belongs to TI's Stellaris® family, renowned for its high performance and integration features tailored towards industrial and embedded applications.

Key Features

  • Powerful ARM Cortex-M3 Processor: At the heart of the LM3S2965 is a 32-bit ARM Cortex-M3 processor, delivering exceptional computational speed and efficiency, making it suitable for a wide range of applications.
  • Generous Memory: The kit includes ample memory resources with flash memory for program storage and SRAM for data operations, ensuring smooth performance even in complex applications.
  • Integrated Peripherals: A plethora of on-chip peripherals such as UARTs, PWMs, timers, and ADCs provide developers with versatile options for interfacing with external hardware and sensors.
  • Networking Capabilities: With its in-built Ethernet MAC and PHY, the EKS-LM3S2965 is well-equipped for networking tasks, enabling the creation of connected devices and systems.
  • QVGA Display: The evaluation kit features a QVGA display which allows for the development of user interfaces and visual output, enhancing the user interaction experience.
  • USB Connectivity: USB host, device, and OTG capabilities are available, offering flexible connection options for a variety of USB devices.

Development Support

Users of the EKS-LM3S2965 are supported with extensive documentation, software libraries, and example code to jumpstart development. The kit is also compatible with the StellarisWare® software suite, which provides a comprehensive set of drivers, middleware, and sample applications.

Applications

The versatility of the EKS-LM3S2965 makes it ideal for a range of applications, including industrial control systems, network appliances, point-of-sale machines, and medical devices. Its robust feature set ensures that it can meet the demands of both prototyping and full-scale production.

Conclusion

The EKS-LM3S2965 from Texas Instruments is an invaluable tool for engineers and developers looking to leverage the power and flexibility of the LM3S2965 microcontroller. With its extensive feature set and development support, this evaluation kit stands as a solid foundation for creating innovative and reliable embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess