EN
  • EN
  • DE

NUCLEO-F767ZI

Part No NUCLEO-F767ZI
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-144 STM32F767ZI EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Nucleo-144
Utilized IC / Part STM32F767
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Interconnect System Arduino R3 Shield, ST Morpho, ST Zio
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Base Product Number STM32F767
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 846892-NUCLEO-F767ZI
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F767ZI CAD Model

Description

STMicroelectronics NUCLEO-F767ZI Development Board

The NUCLEO-F767ZI is a highly capable development board from STMicroelectronics that targets the STM32F7 series microcontrollers, specifically the STM32F767ZI MCU. It is designed for users ranging from hobbyists to professional developers who require a feature-rich platform for rapid prototyping and development of embedded systems applications.

At the heart of the NUCLEO-F767ZI board is the STM32F767ZI microcontroller, which boasts a powerful ARM Cortex-M7 core running at up to 216 MHz. This MCU incorporates ST's advanced peripherals and accelerators, such as the floating-point unit (FPU), the Chrom-ART Accelerator™ for enhanced graphics, as well as a JPEG codec for multimedia applications. With a large set of I/O interfaces, including CAN, Ethernet, USB OTG, and many others, this board is ready to connect with a wide array of hardware components and systems.

The development board comes with an integrated ST-LINK/V2-1 debugger/programmer, eliminating the need for additional hardware to program or debug the microcontroller. This feature simplifies the development process and allows for seamless integration with various IDEs, such as STM32CubeIDE, IAR, and Keil.

For connectivity, the NUCLEO-F767ZI provides an Ethernet port, making it suitable for networked applications. It also supports the Arduino Uno V3 connectivity interface, as well as ST morpho extension pin headers, offering the flexibility to expand the board with a wide range of specialized shields or modules.

The board is supported by the comprehensive STM32Cube software suite, which includes the HAL and LL APIs, middleware components, and numerous example projects. This ecosystem helps to reduce development time and allows developers to focus on application-specific tasks.

Furthermore, the NUCLEO-F767ZI is part of the STMicroelectronics 10-year product longevity commitment program, ensuring a long-term availability of the device for industrial and professional projects.

In summary, the NUCLEO-F767ZI from STMicroelectronics is a robust development tool that provides a scalable choice for various applications, from simple prototypes to complex systems, leveraging the powerful features of the STM32F7 series microcontrollers.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1074 $88.2148
4+ $36.1907 $144.7628
5+ $35.0597 $175.2985
7+ $33.9287 $237.5009
9+ $32.7978 $295.1802
12+ $29.4049 $352.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,991 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess