EN
  • EN
  • DE

MPC5746R-144DS

Part No MPC5746R-144DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5746R EVAL BRD / MPC5746R - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5746R
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5746
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345829-MPC5746R-144DS
Ultra Librarian 3D Model Ultra Librarian MPC5746R-144DS CAD Model

Description

The NXP MPC5746R-144DS microcontroller is a state-of-the-art integrated circuit designed for the automotive industry, providing a robust platform for advanced applications such as engine management, electric power steering, active suspension, and advanced driver assistance systems (ADAS). This high-performance microcontroller is part of the Power Architecture family and is tailored to meet the stringent requirements of the automotive sector.

Key Features

  • Core: The MPC5746R features a multi-core architecture that includes two 200MHz e200z4d cores and one 200MHz e200z2d core, ensuring efficient parallel processing capabilities and real-time performance.
  • Memory: It is equipped with 6MB of embedded flash memory and 384KB of RAM, suitable for complex software algorithms and data storage.
  • Advanced Timer: The microcontroller comes with a comprehensive set of timers, including the Motor Control General Timer (MCGT) for precise motor control applications.
  • Connectivity: It offers a range of communication interfaces such as FlexRay, multiple CAN modules, LIN, and Ethernet for versatile networking options within a vehicle.
  • Security: With an integrated Hardware Security Module (HSM), the MPC5746R provides robust security features to protect against unauthorized access and ensure secure communication.
  • Temperature Range: The device is designed to operate within the extended automotive temperature range, making it reliable in various environmental conditions.

Applications

The NXP MPC5746R-144DS is well-suited for a wide range of automotive applications that require high levels of processing power and real-time responsiveness. Its robust set of features and connectivity options make it ideal for:

  • Engine and transmission control
  • Electric/hybrid vehicle management systems
  • Advanced driver assistance systems (ADAS)
  • Active chassis systems
  • Body control modules

Package and Quality

The microcontroller is offered in a 144-pin LQFP package, which is designed for space-constrained applications. It also adheres to the highest quality standards, with automotive-grade qualification, ensuring reliability and longevity in harsh automotive environments.

Overall, the NXP MPC5746R-144DS microcontroller is a powerful and versatile solution for modern automotive electronics, delivering the performance, connectivity, and security required for today's sophisticated vehicle systems.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess