EN
  • EN
  • DE

204370-2

Part No 204370-2
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB PIN 22-28AWG CRIMP / D-Sub Contact Male Pin Gold 22-28 AWG Crimp Machined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-DTL-24308, AMPLIMITE 90
Package Bulk
Product Status Active
Type Signal
Contact Type Male Pin
Contact Form Machined
Wire Gauge 22-28 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness -
Termination Finish -
Termination Finish Thickness -
Contact Size 22D
Features -
Base Product Number 204370
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364174-204370-2
Ultra Librarian 3D Model Ultra Librarian 204370-2 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine AMPLIMITE 90 series connectors are D-sub, D-shaped connector contacts. These connectors are designed for signal transmission and have a temperature range of -55°C to 105°C.

  • Series: AMPLIMITE 90
  • Type: D-sub, D-shaped
  • Application: Signal
  • Temperature Range: -55°C to 105°C
  • Status: Active
  • ECCN: EAR99
  • Termination: Crimp
  • Wire Gauge: 22 to 28 AWG
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Size: 22D
  • Contact Form: Machined
  • Termination Finish: Not Included
  • Termination Finish Thickness: Not Included

You May Also Be Interested in

HARTING
CONN DSUB SCK 28AWG CRIMP 500PCS / D-Sub Contact Female Socket Palladium-Nickel 24-28 AWG Crimp Stamped
Lowest to $0.2111
HARTING
CONN D-SUB PIN 16-20AWG CRIMP
Need more? Email Us
JAE Electronics
CONN DSUB 24POS SOCKET / D-Sub Contact Female Socket Gold 24-30 AWG Crimp Stamped
Lowest to $0.1068
Molex, LLC
CONN SOCKET TERM 26-28AWG CRIMP
Need more? Email Us
HARTING
CONN D-SUB SOCKET 12-14AWG CRIMP
Need more? Email Us
TE Connectivity
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Need more? Email Us
Molex, LLC
CONN D-SUB PIN PCB GOLD
Lowest to $2.3470
HARTING
CONN D-SUB SOCKET 16-20AWG CRIMP
Lowest to $3.2608
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7543 $52.8010
145+ $0.7057 $102.3265
225+ $0.6814 $153.3150
320+ $0.6327 $202.4640
415+ $0.6084 $252.4860
515+ $0.5840 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess