EN
  • EN
  • DE

D*C-20-24S-10000

Part No D*C-20-24S-10000
Manufacturer JAE Electronics
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN DSUB 24POS SOCKET / D-Sub Contact Female Socket Gold 24-30 AWG Crimp Stamped
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr JAE Electronics
Series D*C
Package Tape & Reel
Product Status Active
Type Signal
Contact Type Female Socket
Contact Form Stamped
Wire Gauge 24-30 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 4.0µin (0.10µm)
Termination Finish Gold
Termination Finish Thickness Flash
Contact Size -
Features -
Base Product Number D*C-20-2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362986-D*C-20-24S-10000
Ultra Librarian 3D Model Ultra Librarian D*C-20-24S-10000 CAD Model

Description

The D*C-20-24S-10000 is a D-sub connector contact manufactured by JAE Electronics.

  • Application: Signal
  • Contact Type: Female Socket
  • Contact Termination: Crimp
  • Wire Gauge: 24 to 30 AWG
  • Contact Finish: Gold, 4.0μin (0.10μm)
  • Contact Material: Copper Alloy
  • Contact: Stamped
  • Series: D*C
  • Status: Active
  • Packaging: Tape and Reel
  • HTSUS: 8536.90.4000
  • ECCN: EAR99
  • Termination Finish: Gold with flash thickness

You May Also Be Interested in

ITT Cannon, LLC
D SUB
Lowest to $0.5140
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
HARTING
CONN D-SUB SOCKET SLDR CUP GOLD
Lowest to $9.1653
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
Molex, LLC
'FCT SIGN RCPT CRP 20-24AWG 50U' / D-Sub Contact
Lowest to $1.2405
TE Connectivity
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Lowest to $0.1765
Molex, LLC
CONN SOCKET TERM 26-28AWG CRIMP
Need more? Email Us
HARTING
CONN D-SUB PIN 16-20AWG CRIMP
Need more? Email Us
ITT Cannon, LLC
CONTACT DSUB COAX PLUG 75 OHM
Lowest to $15.2435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1068 $50.1960
1,145+ $0.0876 $100.3020
1,770+ $0.0849 $150.2730
2,440+ $0.0821 $200.3240
3,150+ $0.0794 $250.1100
4,215+ $0.0712 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess