Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity AMP Connectors
Series MICTOR
Package Tray
Connector Type Plug, Outer Shroud Contacts
Number of Positions 160
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Height Above Board 0.168" (4.27mm)
Base Product Number 1658013
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1076-2-1658013-4
Standard Package 180
Win Source Part Number 1039343-2-1658013-4
Ultra Librarian 3D Model Ultra Librarian 2-1658013-4 CAD Model

Description

This electronic component is a MICTOR series rectangular connector with 160 positions and a pitch of 0.031" (0.80mm).

  • Series: MICTOR
  • Positions: 160
  • Pitch: 0.031" (0.80mm)
  • Features: board guide, ground bus (plane)
  • Connector Type: plug with outer shroud contacts
  • Mounting Type: SMD (SMT)
  • Contact Finish: gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Package: tray
  • Standard Package: 180
  • Mated Stacking Heights: not specified
  • Height Above Board: 0.168" (4.27mm)
  • Alternative Parts: 1658014-4, 1658047-4, 1658045-4, 2-1658045-4, 1658046-4, 1658044-4, and 5179031-8
  • MSL Level: 1 (Unlimited)
  • REACH Status: vendor undefined
  • HTSUS: 8536.69.4040
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 40POS SMD GOLD / 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Lowest to €5.7843
ECAD model for SS4-20-3.00-L-D-K-TR
JST Sales America Inc.
CONN HOUSING PHD 26POS 2MM DUAL / 26 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Need more? Email Us
ECAD model for PHDR-26VS
Hirose Electric Co Ltd
CONN ADAPT PLUG/PLUG 6POS 2MM / 6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-6DEP-2A
Hirose Electric Co Ltd
CONN RCPT 140POS SMD GOLD
Need more? Email Us
ECAD model for FX11LA-140S-SV(22)
JST Sales America Inc.
CONN HOUSING PHD 32POS 2MM DUAL / 32 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to €0.2574
ECAD model for PHDR-32VS
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF30FB-80DS-0.4V(81)
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX20-40P-0.5SV15
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to €14.4658
ECAD model for 5177986-5
IRISO
Need more? Email Us
ECAD model for IMSA-9827S-50Y926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €23.2672 €46.5345
5+ €19.0911 €95.4554
8+ €18.4945 €147.9556
11+ €17.8978 €196.8762
14+ €17.3013 €242.2182
18+ €15.5115 €279.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 144 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention