Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Obsolete
Pin or Socket Socket
Wire Gauge 10-12 AWG
Contact Termination Crimp
Contact Finish Tin
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121557-1971858-3
Manufacturer Homepage www.te.com/usa-en/home.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1971858-3 CAD Model

Description

The TE Connectivity AMP Connectors 1971858-3 is a socket contact with a wire gauge of 10-12 AWG.

  • Contact Termination: Crimp
  • Contact Finish: Tin
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Packaging: Bulk
  • Manufacturer Pack Quantity: 1,000

You May Also Be Interested in

TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
ECAD model for 1740210-2
TE Connectivity
CONN MALE COUPLER MINUS 12AWG
Lowest to $5.9208
ECAD model for 7-1394461-1
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
ECAD model for 1805135
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
ECAD model for 1805177
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
ECAD model for H4CFM6DI
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SOCKET CONTACT 10-12AWG TIN
Lowest to $0.8465
ECAD model for 1971858-3
TE Connectivity
CONN FMALE COUPLER PLUS 10-12AWG
Need more? Email Us
ECAD model for 2270025-1
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
ECAD model for H4CFC6DI
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
ECAD model for H4CMC4DI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8465 $67.7200
190+ $0.6946 $131.9740
290+ $0.6729 $195.1410
400+ $0.6512 $260.4800
515+ $0.6294 $324.1410
690+ $0.5643 $389.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention