Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Pulse Electronics Network
Package Bulk
Connector Style Receptacle with Cage, Ganged (2x8)
Connector Type SFP
Number of Positions 320 (16 x 20)
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features Board Guide, EMI Shielded, Light Pipe
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Other Names SFP032-L,-SFP032-L,1840-1246
Standard Package 36
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294035-SFP032-L
Ultra Librarian 3D Model Ultra Librarian SFP032-L CAD Model

Description

The Pulse Electronics Network SFP032-L is a pluggable connector that is designed to provide a balance between supply and demand.

  • Win Source Part Number: 1294035-SFP032-L
  • Features: EMI Shielded, Board Guide, and Light Pipe
  • Connector Style: Receptacle with Cage, Ganged (2x8)
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Package: Bulk
  • Standard Package: 36
  • Suitable For: Use in various electronic applications

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT VERT SMD TYPE A / 10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
Lowest to $3.2086
ECAD model for IX80G-A-10P
JAE Electronics
CONN MULTI-PURP PLUG 40P SLD STR / 40 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Need more? Email Us
ECAD model for DD2P040MA1
TE Connectivity
CONN SFP+ CAGE PRESS-FIT PCB / Position SFP+ Cage Connector Press-Fit Through Hole
Lowest to $2.9333
ECAD model for 2007215-2
TE Connectivity
CONN CFP PLUG 148POS SLD PCB / 148 Position CFP Plug Connector Solder Board Edge, Straddle Mount
Lowest to $17.5099
ECAD model for 2057629-1
JAE Electronics
CONN SERIAL I/O RCPT 20P SLD SMD
Lowest to $1.9777
ECAD model for DP3AR020WQ1R200
Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Lowest to $2.7962
ECAD model for 67800-5005
TE Connectivity
CONN IND MINI I PLG 8POS SLD STR / 8 Position Industrial Mini, Type I Plug Connector Solder Free Hanging (In-Line)
Lowest to $36.0105
ECAD model for 2013595-3
Amphenol FCI
CONN MINI HD SAS RCP CAGE 16P RA / Mini-SAS HD Next generation SAS storage interface
Lowest to $7.6364
ECAD model for 10112632-101LF
TE Connectivity
CONN SFP CAGE W/HSINK PRESS R/A / Position SFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Lowest to $26.7366
ECAD model for 1367645-6

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention