EN
  • EN
  • DE

1828618-1

Part No 1828618-1
Manufacturer TE Connectivity
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER LC PLUG DUPLX 125UM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style LC
Connector Type Plug
Simplex/Duplex Duplex
Mode Multimode
Fiber Core Diameter 50µm/62.5µm
Fiber Cladding Diameter 125µm
Cable Diameter 7.5mm
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Housing Color Beige
Boot Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Features Protective Cap, Strain Relief
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1625848-1828618-1
Ultra Librarian 3D Model Ultra Librarian 1828618-1 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Phoenix Contact
CONN FIBER ST PLUG SMPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
Phoenix Contact
CONN FIBER SCRJ PLUG DUPLX
Need more? Email Us
HARTING
CONN FIBER LC RECEP DUPLX HYBRID
Need more? Email Us
HARTING
CONN FIBER PLUG
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
HARTING
CONN FIBER SMA PLUG SMPLX
Need more? Email Us
Panduit Corp
PRE-POLISHED LC DUPLEX OPTICAM S
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess