EN
  • EN
  • DE

1828618-2

Part No 1828618-2
Manufacturer TE Connectivity
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER LC PLUG DUPLX 125UM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style LC
Connector Type Plug
Simplex/Duplex Duplex
Mode Singlemode
Fiber Core Diameter 9µm
Fiber Cladding Diameter 125µm
Cable Diameter 7.5mm
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Housing Color Blue
Boot Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Features Protective Cap, Strain Relief
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1625849-1828618-2
Ultra Librarian 3D Model Ultra Librarian 1828618-2 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Belden Inc.
OPTIMAX SC 62.5/125UMCON
Need more? Email Us
HARTING
CONN FIBER LC RECEP DUPLX HYBRID
Need more? Email Us
HARTING
CONN FIBER PLUG
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Phoenix Contact
CONN FIBER OPTIC
Need more? Email Us
HARTING
CONN FIBER TNC PLUG SMPLX 1000UM
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG SMPLX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess