Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity AMP Connectors
Series CPC Series 1
Package Bulk
Connector Type Receptacle Housing
Type For Female Sockets
Number of Positions 4
Shell Size - Insert 11-4
Contact Type Crimp
Contact Size 16
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Orientation A
Shell Material Polyamide (PA) , Nylon
Housing Color Black
Ingress Protection Environment Resistant
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 206430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1351389-206430-4
Ultra Librarian 3D Model Ultra Librarian 206430-4 CAD Model

Description

The CPC Series 1 circular connector housing is designed for female sockets and has four positions.

  • Connector Type: Receptacle Housing
  • Number of Positions: 4
  • Contact Type: Socket
  • Fastening Type: Threaded
  • Ingress Protection: Environment Resistant
  • Shielding: Unshielded
  • Material Flammability Rating: UL94 V-0
  • Operating Temperature: -55°C ~ 105°C
  • Packaging: Bulk
  • Series: CPC Series 1

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
ECAD model for MS3451L20-4B
Samtec Inc.
CONN BRD STACK 2.00 6POS / 6 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Need more? Email Us
ECAD model for TW-06-07-T-S-600-075
Hirose Electric Co Ltd
CONN HEADER SMD 2POS 2.2MM / Connector Header Surface Mount 2 position 0.087" (2.20mm)
Lowest to $2.3999
ECAD model for DF61-2P-2.2V(23)
ITT Cannon, LLC
CONN PLUG HSNG MALE 5POS INLINE
Need more? Email Us
ECAD model for KPTC6F14-5PD
ITT Cannon, LLC
CONN RCPT HSNG MALE 12POS PNL MT / 12 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for KPTC2E14-12PC
Hirose Electric Co Ltd
CONN RCPT 16POS SMD GOLD / 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF37NB-16DS-0.4V(53)
Cinch Connectivity Solutions
CONN PLUG HSG FMALE 31POS INLINE / 31 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for C48-06R18-31S-106
Hirose Electric Co Ltd
CONN RCPT 31POS SMD TIN / 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
Need more? Email Us
ECAD model for DF9A-31S-1V(22)
JST Sales America Inc.
SM10B-XSRS-ETB (lf)(sn); Connectors
Lowest to $0.7000
ECAD model for SM10B-XSRS-ETB (LF)(SN)

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention