EN
  • EN
  • DE

HDP26-18-21PN-L017

Part No HDP26-18-21PN-L017
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description PLG, 21P, BLK, N, RNG, 20, P / 21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity Deutsch Connectors
Series HDP20
Package Box
Connector Type Plug Housing
Type For Male Pins
Number of Positions 21
Shell Size - Insert 18-21
Contact Type Crimp
Contact Size 20 (21)
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation Keyed
Primary Material Plastic
Shell Material Polyamide (PA66) , Nylon 6/6, Glass Filled
Housing Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included; Jam Nut Not Included
Insert Material Polyamide (PA) , Nylon, Glass Filled
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1351340-HDP26-18-21PN-L017
Ultra Librarian 3D Model Ultra Librarian HDP26-18-21PN-L017 CAD Model

Description

The HDP26-18-21PN-L017 is a circular connector housing designed for use in various electronic devices.

  • Connector Type: Plug Housing
  • Number of Positions: 21
  • Gender: Male Pins
  • Contact Type: Crimp
  • Fastening Type: Bayonet Lock
  • Shell Size: 18-21
  • Material: Polyamide (PA66), Nylon 6/6, Glass Filled
  • Color: Black
  • Ingress Protection: IP67
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess