Products specifications Report Issue?

Category Switches>Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series SE
Package Bulk
Product Status Obsolete
Circuit DPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-Off-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 3.50mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features IP67 - Dust Tight, Waterproof
Temperature Range - Operating -20°C ~ 80°C
Switch Travel 2.20mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Operating Force 100 ~ 500gf
Base Product Number 1825032
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9050
Other Names SE2EGPC04-ND,SE2EGPC04
Standard Package 400
Win Source Part Number 1133322-1825032-4
Ultra Librarian 3D Model Ultra Librarian 1825032-4 CAD Model

Description

The 1825032-4 from TE Connectivity ALCOSWITCH Switches is a slide switch that is perfect for use in electronic circuits. The 1825032-4 is manufactured by TE Connectivity ALCOSWITCH Switches.

  • IP Rating: IP67
  • Circuit: DPDT
  • Contact Timing: Non-Shorting

You May Also Be Interested in

NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS12SDP4
C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.4235
ECAD model for JS102011JCQN
Wurth Electronics Inc
SWITCH SLIDE SPDT 0.3A 5V
Lowest to $2.0048
ECAD model for 450404015514
TE Connectivity
SWITCH SLIDE DPDT 0.4VA 20V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1825032-4
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 1101M2S3ABE2
TE Connectivity
SWITCH SLIDE SP3T 0.4VA 20V / Slide Switch SP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for 1825256-6
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 1101M2S4CBE2
Alps Alpine
SSSU011700 Alps Alpine Slide Switches 8.5mm SPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $0.9486
ECAD model for SSSU011700
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S2M2QEA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention