EN
  • EN
  • DE

ITA6V5B3

Part No ITA6V5B3
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.1VC 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 9
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 12.1V
Peak Pulse Current(Ippm) 25A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 1100pF @ 1MHz
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 205655-ITA6V5B3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITA6V5B3 CAD Model

Description

Product Overview: STMicroelectronics ITA6V5B3 Thyristor

The ITA6V5B3 is a high-quality thyristor device from STMicroelectronics, designed to provide robust performance in a wide range of power control and switching applications. This component is well-suited for tasks that require efficient and reliable control of high current, making it an ideal choice for industrial, automotive, and domestic environments where precise power regulation is necessary.

Key Features

  • High Surge Capability: The ITA6V5B3 is engineered to handle surge currents effectively, ensuring the device's reliability during transient conditions.
  • Low On-state Voltage: This feature minimizes the voltage drop when the thyristor is in the conducting state, leading to improved power efficiency and reduced thermal stress on the device.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature spectrum, making it suitable for various challenging environments.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): With a robust off-state voltage rating, the ITA6V5B3 can withstand high voltage levels without transitioning into the on-state inadvertently.

Applications

The versatility of the ITA6V5B3 thyristor allows it to be integrated into a multitude of applications. These include:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Lighting dimmer configurations
  • Solid-state relays

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the ITA6V5B3 is no exception. The device is manufactured to meet stringent standards, ensuring high reliability and performance consistency. Furthermore, the ITA6V5B3 comes in a robust package that provides excellent mechanical strength and thermal endurance, further enhancing its longevity and durability in demanding applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative. The ITA6V5B3 is more than just a component; it's a reliable foundation for your power control solutions.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.1076 $112.2152
3+ $46.0371 $138.1113
4+ $44.5980 $178.3920
6+ $43.1600 $258.9600
7+ $41.7209 $292.0463
10+ $37.4058 $374.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess