EN
  • EN
  • DE

SK-23D07-G030

Part No SK-23D07-G030
Manufacturer G-Switch Technology (Dongguan) Co., Ltd.
Catalog Slide Switches
Description Slide Switch DP3T 1A @ 24V Through Hole, Right Angle Rectangular Columnar 12.6mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,Right Angle-10P,12.6x4.7mm
Mounting Type Right Angle
Current Rating 1A
Circuit Double pole triple throw
Switch Height 8.7mm
Length 12.6mm
Voltage Rating 24V
Width 6mm
Actuator Color Black
Termination Style PC Pin
Ultra Librarian 3D Model Ultra Librarian SK-23D07-G030 CAD Model

Description

The 0402CS-4N7XGLU inductor is specially designed for advanced electronic circuits where size, weight, and performance are critical considerations. Its efficiency enhances the performance of the overall system.

Features and Benefits

  • Minimized form factor for compact circuit design
  • Superior reliability and minimal signal distortion
  • Engineered for high-frequency stability
  • Compatible with a wide range of environmental conditions

Applications

  • Smart watches
  • TD-LTE equipment
  • Embedded systems
  • Navigation systems
  • Signal processing units

Additional Details

The 0402CS-4N7XGLU’s design focuses on enhancing electronic circuit reliability while ensuring optimal performance, making it a preferred choice for industry professionals seeking versatile components for dynamic applications.

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SPDT 250MA 125V
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1695 $50.0025
720+ $0.1391 $100.1520
1,115+ $0.1348 $150.3020
1,535+ $0.1304 $200.1640
1,985+ $0.1261 $250.3085
2,655+ $0.1130 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 515 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess