EN
  • EN
  • DE
  • IT

1811957-1

Part No 1811957-1
Manufacturer TE Connectivity
Catalog Terminal Blocks - Wire to Board
Description TERM BLOCK 2POS TOP ENTRY PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Levels 1
Positions Per Level 2
Mating Orientation Vertical with Board
Current 2 A
Voltage 600 V
Wire Gauge 16-18 AWG
Mounting Type Through Hole, Kinked Pin
Wire Termination Screwless - Leg Spring, Push-In Spring
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1630258-1811957-1
Ultra Librarian 3D Model Ultra Librarian 1811957-1 CAD Model

Description

N

You May Also Be Interested in

WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $1.5862
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $0.4887
Phoenix Contact
TERM BLK 2P TOP ENTRY 3.5MM PCB
Need more? Email Us
Phoenix Contact
MKDS 1/ 4-3 5 HT BK
Need more? Email Us
Phoenix Contact
TERM BLK 3P TOP ENTRY 3.5MM PCB
Lowest to $0.7567
Phoenix Contact
TERM BLK 3P SIDE ENT 3.81MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 3P SIDE ENTRY 10MM PCB
Lowest to $12.1212
Phoenix Contact
TERM BLK 2POS SIDE ENTRY 5MM PCB
Lowest to $0.8281
Phoenix Contact
TERM BLK 8POS SIDE ENT 3.5MM PCB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess