Products specifications

Color Black
Contact Plating Tin
Country of Origin IT
Current 13.5 A
Housing Material Nylon
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 14
Number of Contacts 14
Number of Levels 1
Number of Positions Per Level 14
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 5.0038 mm
Plating Nickel
RoHS Compliant
Termination Screw
Voltage 300 V
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 16 AWG
Win Source Part Number 1205660-398900314
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 398900314 CAD Model

Description

This 14-position terminal block from Molex is a versatile and reliable solution for your wiring needs.

  • Pitch: 5.0038mm
  • Win Source Part Number: 1205660-398900314
  • Voltage Rating: 300V
  • Current Rating: 13.5A
  • Category: terminal blocks
  • Popularity: medium
  • RoHS Compliant: yes
  • Maximum Operating Temperature: 105°C

You May Also Be Interested in

Amphenol Anytek
TERM BLK MIDDLE 1POS 25.0MM GRAY
Need more? Email Us
ECAD model for DS2400108000G
Phoenix Contact
TERM BLOCK PLUG 12POS STR 3.5MM
Need more? Email Us
ECAD model for 1940198
Curtis Industries
CONN BARRIER STRP 10CIRC 0.375"
Need more? Email Us
ECAD model for 1510
221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
On Shore Technology Inc.
TERM BLOCK PLUG 3POS 5.08MM
Need more? Email Us
ECAD model for EDZ1110/3
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to $3.3014
ECAD model for 1725698
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1041600000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention